Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,045
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,045
in stock
|
Buy Now | |
element14
from US$0.08
|
3,045
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0434
|
-
|
Buy Now | |
Avnet Asia
from US$0.0454
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
RoHS Compliant | Yes |
B140WS Series Single 40 V 3 A Surface Mount Schottky Rectifier - SOD-323 | Future Electronics |
Schottky Rectifier, Single, 40V, Sod-323 | Newark Electronics |
SCHOTTKY RECTIFIER, SINGLE, 40V, SOD-323 | element14 |
Diode Schottky 40V 1A 2-Pin SOD-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a B140WS-7?
Additional datasheets, footprints and schematics for B140WS-7 are listed on our Part Details page. You can also find images and similar parts to B140WS-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B140WS-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B140WS-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B140WS-7 fall under?
The B140WS-7 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B140WS-7 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B140WS-7 you can contact the distributor directly for product support, shipping queries etc.
Is the B140WS-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B140WS-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for B140WS-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B140WS-7 often in real-time on the comparison pages.
What if I can't find stock of B140WS-7?
You can fill out our help required form which you can use to request a quote for B140WS-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.