Status: | Unknown |
---|---|
Series: | B120-E3, B130-E3, B140-E3, B150-E3, B160-E3 |
RoHS: | Unknown |
Prices starting from US$0.0266
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 40V 1A 2-Pin SMA T/R | Avnet America |
B140 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel | Newark Electronics |
1.0A 40V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a B140-E3/5AT?
Additional datasheets, footprints and schematics for B140-E3/5AT are listed on our Part Details page. You can also find images and similar parts to B140-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B140-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B140-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B140-E3/5AT fall under?
The B140-E3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B140-E3/5AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B140-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the B140-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B140-E3/5AT have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for B140-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B140-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of B140-E3/5AT?
You can fill out our help required form which you can use to request a quote for B140-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.