Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
590
in stock
|
Buy Now | |
element14
from US$0.27
|
92,122
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
62,610
in stock
|
Buy Now | |
Farnell
from US$0.29
|
60,632
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
24,052
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
15,028
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
8,400
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
4,953
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
150
in stock
|
Buy Now | |
Conrad
from US$0.89
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
45
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 2A |
Insulation Resistance | 1Mohm |
Lead Spacing | 2mm |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
HEADER, TOP ENTRY, 12WAY | element14 |
Connector, Header, 12 Position, 2Mm | Newark Electronics |
PH Series 12 Position 2 mm Pitch Through hole Shrouded Header | Future Electronics |
PITCH2.0,2A(AWG#24),100V | TTI Europe |
JST B12B-PH-K-S(LF)(SN) 12 Way Top Entry Shrouded Header 2.00mm | Rapid Electronics |
PH-2.0mm Header top entry 12 way | RS |
| Heilind Electronics |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Where can I find additional details, specifications and documents for a B12B-PH-K-S(LF)(SN)?
Additional datasheets, footprints and schematics for B12B-PH-K-S(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B12B-PH-K-S(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B12B-PH-K-S(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B12B-PH-K-S(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B12B-PH-K-S(LF)(SN) fall under?
The B12B-PH-K-S(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B12B-PH-K-S(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B12B-PH-K-S(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B12B-PH-K-S(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B12B-PH-K-S(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for B12B-PH-K-S(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B12B-PH-K-S(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B12B-PH-K-S(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B12B-PH-K-S(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.