Status: | Unknown |
---|---|
Series: | DS75LC Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,970
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
801
in stock
|
Buy Now | |
element14
from US$0.54
|
801
in stock
|
Buy Now | |
Farnell
from US$0.31
|
801
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 2.7A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 2.9A |
Product Range | DS75LC Series |
Power Inductor Case | 7.3mm x 7.3mm x 5mm |
DC Resistance Max | 0.053ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
10 UH 20% | TTI Europe |
Fixed inductor 10uH 2.9A | RS |
Inductor, 10Uh, 2.7A, 20%, Wirewound | Newark Electronics |
INDUCTOR, 10UH, 2.7A, 20%, WIREWOUND | element14 |
Power Inductor (SMD), 10 uH, � 20%, 2.7 A, Shielded, 2.9 A, 7.3mm x 7.3mm x 5mm | Avnet Abacus |
Power Inductor (SMD), 10 uH, ± 20%, 2.7 A, Shielded, 2.9 A, 7.3mm x 7.3mm x 5mm | Avnet America |
Where can I find additional details, specifications and documents for a B1047AS-100M=P3?
Additional datasheets, footprints and schematics for B1047AS-100M=P3 are listed on our Part Details page. You can also find images and similar parts to B1047AS-100M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B1047AS-100M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B1047AS-100M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B1047AS-100M=P3 fall under?
The B1047AS-100M=P3 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to B1047AS-100M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B1047AS-100M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the B1047AS-100M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B1047AS-100M=P3 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B1047AS-100M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B1047AS-100M=P3 often in real-time on the comparison pages.
What if I can't find stock of B1047AS-100M=P3?
You can fill out our help required form which you can use to request a quote for B1047AS-100M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.