B100 Part Information

Details for B100 by Opto 22

Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards

Part Downloads

Part Specifications

Supply Voltage VDC 5V
Current Rating 600mA
Accessory Type 16 Position Mounting Board
For Use With Opto22 Factory Floor Controller
Supply Voltage 5V
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • SOLID STATE RELAYS, ACCESSORIES; No. of Modules:-; Supply Voltage VDC:5V; Current Rating:600mA; Product Range:-; Accessory Type:16 Position Mounting Board; For Use With:Opto22 Factory Floor Controller; Supply Voltage:5V RoHS Compliant: Yes | Newark Electronics

Details for B100 by Schneider Electric

Circuit Protection > Circuit Breakers > Circuit Breaker Accessories

Part Downloads

Part Specifications

For Use With QO Series and Homeline Series RB Type Circuit Breaker Load Centres
Accessory Type Hub
RoHS Compliant Yes

Alternative Part Descriptions

  • HUB, CIRCUIT BREAKER LOAD CENTRE, 1IN; For Use With:QO Series and Homeline Series RB Type Circuit Breaker Load Centres; Accessory Type:Hub; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B100?

Additional datasheets, footprints and schematics for B100 are listed in our Part Details tab. You can also find the B100 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B100 in the Pricing & Inventory tab next to part details. You can view B100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B100 fall under?

The B100 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.

Can I view similar or alternative parts?

You can view similar parts to B100 when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B100 you can contact the distributor directly for product support, shipping queries etc.

Is the B100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B100 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for B100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B100 often in real-time on the comparison pages.

What if I can't find stock of B100?

You can fill out our help required form which you can use to request a quote for B100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for B100

Loading...
Loading Results for B100
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us