Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.31 |
440
|
Buy Now | |
CoreStaff | US$0.15 |
2,107
|
Buy Now | |
TTI Europe | US$0.18 |
1,750
|
Buy Now | |
Chip One Stop | US$0.14 |
1,189
|
Buy Now | |
Newark Electronics | US$0.20 |
439
|
Buy Now | |
element14 | US$0.43 |
439
|
Buy Now | |
Farnell | US$0.27 |
439
|
Buy Now | |
Heilind Electronics | US$0.35 |
37
|
Buy Now | |
Heilind Electronics Asia | US$0.35 |
12
|
Buy Now | |
Future Electronics | US$0.26 |
5
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | XA Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Press Fit Vertical |
2.5 MM 3A AC 250V #28TO#20 | TTI Europe |
9 WAY, 2.5MM PITCH, PCB HEADER, STRAIGHT | RS |
Wire-To-Board Connector, Xa Series, Press Fit, Header, 9, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B09B-XASK-1(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 9POS, 2.5MM, 1ROW | element14 |
| Heilind Electronics |
9 Position 2.5 mm Pitch ThroughHole Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a B09B-XASK-1(LF)(SN)?
Additional datasheets, footprints and schematics for B09B-XASK-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B09B-XASK-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B09B-XASK-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B09B-XASK-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B09B-XASK-1(LF)(SN) fall under?
The B09B-XASK-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B09B-XASK-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B09B-XASK-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B09B-XASK-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B09B-XASK-1(LF)(SN) have stock available?
Authorised distributors including CoreStaff, TTI Europe, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for B09B-XASK-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B09B-XASK-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B09B-XASK-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B09B-XASK-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.