Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
9,790
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
52,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
27,301
in stock
|
Buy Now | |
element14
from US$0.41
|
10,966
in stock
|
Buy Now | |
Farnell
from US$0.24
|
7,766
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
5,153
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | PUD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
CONNECTOR, HEADER, 8POS, 2ROW, 2MM | element14 |
PUD 2mm shrouded vertical PCB header, 8P | RS |
Conn, Header, 8Pos, 2Row, 2Mm | Newark Electronics |
Top Entry Type 8 circuit Through-hole Type Shrouded Header with Boss | Future Electronics |
PITCH2.0MM,3A,AWG#28-#22,250V | TTI Europe |
Where can I find additional details, specifications and documents for a B08B-PUDSS-1(LF)(SN)?
Additional datasheets, footprints and schematics for B08B-PUDSS-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B08B-PUDSS-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B08B-PUDSS-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B08B-PUDSS-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B08B-PUDSS-1(LF)(SN) fall under?
The B08B-PUDSS-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B08B-PUDSS-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B08B-PUDSS-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B08B-PUDSS-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B08B-PUDSS-1(LF)(SN) have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, RS and Farnell have stock available or on a lead time for B08B-PUDSS-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B08B-PUDSS-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B08B-PUDSS-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B08B-PUDSS-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.