Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a B07B-PASK?
Additional datasheets, footprints and schematics for B07B-PASK are listed on our Part Details page. You can also find images and similar parts to B07B-PASK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B07B-PASK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B07B-PASK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B07B-PASK fall under?
The B07B-PASK is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B07B-PASK when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B07B-PASK you can contact the distributor directly for product support, shipping queries etc.
Is the B07B-PASK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B07B-PASK have stock available?
There is no stock from authorised distributors for B07B-PASK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B07B-PASK often in real-time on the comparison pages.
What if I can't find stock of B07B-PASK?
You can fill out our help required form which you can use to request a quote for B07B-PASK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.