Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Schottky, Single, 30V, Sod-123 | Newark Electronics |
DIODE, SCHOTTKY, SINGLE, 30V, SOD-123 | element14 |
Diode Schottky 30V 0.5A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a B0530W RHG?
Additional datasheets, footprints and schematics for B0530W RHG are listed on our Part Details page. You can also find images and similar parts to B0530W RHG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B0530W RHG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B0530W RHG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B0530W RHG fall under?
The B0530W RHG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B0530W RHG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B0530W RHG you can contact the distributor directly for product support, shipping queries etc.
Is the B0530W RHG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B0530W RHG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for B0530W RHG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B0530W RHG often in real-time on the comparison pages.
What if I can't find stock of B0530W RHG?
You can fill out our help required form which you can use to request a quote for B0530W RHG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.