Status: | Unknown |
---|---|
Series: | B0520 Series |
RoHS: | Unknown |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
element14
from US$0.06
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,490
in stock
|
Buy Now | |
Future Electronics
from US$0.0359
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0447
|
2,620
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.0286
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Product Range | B0520 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 2A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Diode, 500Ma, 20V, Sod-323 | Newark Electronics |
DIODE, SCKY RECTI, 0.5A, 20V, SOD323 | element14 |
Diode Schottky 20V 0.5A 2Pin SOD323 | RS |
B0520WS Series 20 V 0.5 A Surface Mount Schottky Barrier Rectifier - SOD-323 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 20V 0.5A 2-Pin SOD-323 T/R | Avnet Silica |
Diode Schottky 20V 0.5A 2Pin SOD323 | Diodes Inc B0520WS-7-F | RS Americas |
Where can I find additional details, specifications and documents for a B0520WS-7-F?
Additional datasheets, footprints and schematics for B0520WS-7-F are listed on our Part Details page. You can also find images and similar parts to B0520WS-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B0520WS-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B0520WS-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B0520WS-7-F fall under?
The B0520WS-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B0520WS-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B0520WS-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the B0520WS-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B0520WS-7-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for B0520WS-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B0520WS-7-F often in real-time on the comparison pages.
What if I can't find stock of B0520WS-7-F?
You can fill out our help required form which you can use to request a quote for B0520WS-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.