Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
1,110
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
4,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,170
in stock
|
Buy Now | |
element14
from US$0.66
|
3,143
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,143
in stock
|
Buy Now | |
CoreStaff
from US$0.43
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
101
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now |
Pitch Spacing | 6.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural White |
Contact Current Rating | 20A |
Contact Resistance Max | 10mohm |
Contact Termination | Through Hole Vertical |
External Length / Height | 16.4mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 6.2mm |
Material | Nylon 6.6 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
Withstand Voltage | 2000VAC |
VL Series 4 Position Dual Row 6.2 mm Pitch Through Hole Header Connector | Future Electronics |
Conn, Header, 4Pos, 2Row, 6.2Mm | Newark Electronics |
HEADER, VERTICAL, 4WAY | element14 |
connector,multipole PCB use,B04P-VL, VL | RS |
Socket | Transfer Multisort Elektronik |
PITCH6.2,20A,600V,AWG#22-#12 | TTI Europe |
Where can I find additional details, specifications and documents for a B04P-VL?
Additional datasheets, footprints and schematics for B04P-VL are listed on our Part Details page. You can also find images and similar parts to B04P-VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B04P-VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B04P-VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B04P-VL fall under?
The B04P-VL is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B04P-VL when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B04P-VL you can contact the distributor directly for product support, shipping queries etc.
Is the B04P-VL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B04P-VL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for B04P-VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B04P-VL often in real-time on the comparison pages.
What if I can't find stock of B04P-VL?
You can fill out our help required form which you can use to request a quote for B04P-VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.