Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | WPJ Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural |
Contact Termination | Through Hole Vertical |
Current Rating | 7A |
Flammability Rating | UL94V-0 |
Housing | Glass filled PBT |
Lead Spacing | 5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 300V |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Wire-To-Board Connector, Waterproof, Wpj Series, Through Hole, Header, 2, 5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B02B-WPJSS-1(LF)(SN) | Newark Electronics |
HEADER, PCB, WATERPROOF, NAT, 2WAY | element14 |
WPJ-5.00mm Header top entry 2 way | RS |
WPJ Series 2 Position 5 mm Pitch Solder Through Hole Shrouded Header | Future Electronics |
PITCH 5.0MM,7A,300V,AWG#22-#18 | TTI Europe |
Where can I find additional details, specifications and documents for a B02B-WPJSS-1(LF)(SN)?
Additional datasheets, footprints and schematics for B02B-WPJSS-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B02B-WPJSS-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B02B-WPJSS-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B02B-WPJSS-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B02B-WPJSS-1(LF)(SN) fall under?
The B02B-WPJSS-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B02B-WPJSS-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B02B-WPJSS-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B02B-WPJSS-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B02B-WPJSS-1(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for B02B-WPJSS-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B02B-WPJSS-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B02B-WPJSS-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B02B-WPJSS-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.