Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.08 |
905
|
Buy Now | |
Heilind Electronics | US$1.33 |
24,956
|
Buy Now | |
Future Electronics | US$1.02 |
23,100
|
Buy Now | |
Farnell | US$1.03 |
12,731
|
Buy Now | |
Newark Electronics | US$0.98 |
12,458
|
Buy Now | |
element14 | US$1.79 |
12,193
|
Buy Now | |
Heilind Electronics Asia | US$1.33 |
5,823
|
Buy Now | |
Transfer Multisort Elektronik | US$1.04 |
815
|
Buy Now | |
TTI Europe | US$1.00 |
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | JWPF Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Resistance Max | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 800Mohm |
Lead Spacing | 2mm |
Material | PBT |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 100V |
Withstand Voltage | 1000V |
JWPF HEADER (TOP) | Heilind Electronics |
2 Position Single Row 2 mm Pitch Waterproof Rectangular Shrouded Header | Future Electronics |
HEADER, PCB, WATERPROOF, 2WAY | Farnell |
Plug & Socket Connector, Header, 2 Position, 2 Mm | Newark Electronics |
2 way JWPF header | RS |
Connector: wire-board | Transfer Multisort Elektronik |
PITCH2.0MM,3A,100V,AWG#26TO22 | TTI Europe |
Where can I find additional details, specifications and documents for a B02B-JWPF-SK-R(LF)(SN)?
Additional datasheets, footprints and schematics for B02B-JWPF-SK-R(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B02B-JWPF-SK-R(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B02B-JWPF-SK-R(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B02B-JWPF-SK-R(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B02B-JWPF-SK-R(LF)(SN) fall under?
The B02B-JWPF-SK-R(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B02B-JWPF-SK-R(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B02B-JWPF-SK-R(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B02B-JWPF-SK-R(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B02B-JWPF-SK-R(LF)(SN) have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for B02B-JWPF-SK-R(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B02B-JWPF-SK-R(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B02B-JWPF-SK-R(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B02B-JWPF-SK-R(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.