Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Automatic |
No. of Ways | 2 |
Input Connection | - |
Output Connection | - |
Product Range | - |
External Depth | 3.25" |
External Height | 1" |
Computers, Network Switches Connectivity | Newark Electronics |
B022-002-KT-R | Avnet America |
Where can I find additional details, specifications and documents for a B022-002-KT-R?
Additional datasheets, footprints and schematics for B022-002-KT-R are listed on our Part Details page. You can also find images and similar parts to B022-002-KT-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B022-002-KT-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B022-002-KT-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B022-002-KT-R fall under?
The B022-002-KT-R is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to B022-002-KT-R when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B022-002-KT-R you can contact the distributor directly for product support, shipping queries etc.
Is the B022-002-KT-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B022-002-KT-R have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for B022-002-KT-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B022-002-KT-R often in real-time on the comparison pages.
What if I can't find stock of B022-002-KT-R?
You can fill out our help required form which you can use to request a quote for B022-002-KT-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.