Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F446 |
Kit Contents | Dev Board STM32F446 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
STM32F446 Multiple Sensor Evaluation Board Supports 96Boards Connectivity | Future Electronics |
Dev Board, Cortex-M4 Microcontroller | Newark Electronics |
Development board for STM32F446 MCU with sensors | Avnet America |
DEV BOARD, CORTEX-M4 MICROCONTROLLER | element14 |
Where can I find additional details, specifications and documents for a B-F446E-96B01A?
Additional datasheets, footprints and schematics for B-F446E-96B01A are listed on our Part Details page. You can also find images and similar parts to B-F446E-96B01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-F446E-96B01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-F446E-96B01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-F446E-96B01A fall under?
The B-F446E-96B01A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to B-F446E-96B01A when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-F446E-96B01A you can contact the distributor directly for product support, shipping queries etc.
Is the B-F446E-96B01A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-F446E-96B01A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for B-F446E-96B01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-F446E-96B01A often in real-time on the comparison pages.
What if I can't find stock of B-F446E-96B01A?
You can fill out our help required form which you can use to request a quote for B-F446E-96B01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.