Status: | Unknown |
---|---|
Series: | Snap Fit series |
RoHS: | Unknown |
Prices starting from US$112.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$112.99
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black |
External Length | 9m |
External Width | 83mm |
Product Range | Snap Fit series |
SVHC | No SVHC (15-Jan-2018) |
CABLE PROTECTOR, TYPE B, BLACK, 9M | Farnell |
Where can I find additional details, specifications and documents for a B BLK 9M 26001642?
Additional datasheets, footprints and schematics for B BLK 9M 26001642 are listed on our Part Details page. You can also find images and similar parts to B BLK 9M 26001642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B BLK 9M 26001642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B BLK 9M 26001642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B BLK 9M 26001642 fall under?
The B BLK 9M 26001642 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to B BLK 9M 26001642 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B BLK 9M 26001642 you can contact the distributor directly for product support, shipping queries etc.
Is the B BLK 9M 26001642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B BLK 9M 26001642 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B BLK 9M 26001642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B BLK 9M 26001642 often in real-time on the comparison pages.
What if I can't find stock of B BLK 9M 26001642?
You can fill out our help required form which you can use to request a quote for B BLK 9M 26001642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.