Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Adhesive Type | Activator / Hardener |
---|---|
Dispensing Method | Bottle |
Product Range | 150 Series |
Weight | 0.14lb |
Adhesive Applications | Bonding, Thermal Heat Sink |
RoHS Compliant | Yes |
Adhesive, Hardener, Bottle, 0.14Lb | Newark Electronics |
Where can I find additional details, specifications and documents for a B-4 (HARDENER)?
Additional datasheets, footprints and schematics for B-4 (HARDENER) are listed on our Part Details page. You can also find images and similar parts to B-4 (HARDENER) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-4 (HARDENER) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-4 (HARDENER) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-4 (HARDENER) fall under?
The B-4 (HARDENER) is listed under Chemicals & Adhesives > Adhesives & Glues > Activators.
Can I view similar or alternative parts?
You can view similar parts to B-4 (HARDENER) when available in the Activators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-4 (HARDENER) you can contact the distributor directly for product support, shipping queries etc.
Is the B-4 (HARDENER) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B-4 (HARDENER) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B-4 (HARDENER).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-4 (HARDENER) often in real-time on the comparison pages.
What if I can't find stock of B-4 (HARDENER)?
You can fill out our help required form which you can use to request a quote for B-4 (HARDENER) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.