Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Box Type | General Purpose Storage |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Transparent |
External Height - Imperial | 1.57" |
External Height - Metric | 40mm |
External Width - Imperial | 2.95" |
External Width - Metric | 75mm |
External Depth - Imperial | 2.36" |
External Depth - Metric | 60mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a B3?
Additional datasheets, footprints and schematics for B3 are listed on our Part Details page. You can also find images and similar parts to B3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3 fall under?
The B3 is listed under Tools & Maintenance > Storage > Storage Boxes.
Can I view similar or alternative parts?
You can view similar parts to B3 when available in the Storage Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3 you can contact the distributor directly for product support, shipping queries etc.
Is the B3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for B3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3 often in real-time on the comparison pages.
What if I can't find stock of B3?
You can fill out our help required form which you can use to request a quote for B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.