Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | - |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | - |
Wire Gauge | - |
Product Range | B-155 Series |
Accessory Type | Heat Shrinkable Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
External Length / Height | 21mm |
For Use With | 174 Coaxial Cable |
Material | Polyolefin |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
TERMINAL, SOLDERSLEEVE, COAX, PK10 | Farnell |
Where can I find additional details, specifications and documents for a B-155-4174-35-22-5/9-10?
Additional datasheets, footprints and schematics for B-155-4174-35-22-5/9-10 are listed on our Part Details page. You can also find images and similar parts to B-155-4174-35-22-5/9-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-4174-35-22-5/9-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-4174-35-22-5/9-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-4174-35-22-5/9-10 fall under?
The B-155-4174-35-22-5/9-10 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-4174-35-22-5/9-10 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-4174-35-22-5/9-10 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-4174-35-22-5/9-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-4174-35-22-5/9-10 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for B-155-4174-35-22-5/9-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-4174-35-22-5/9-10 often in real-time on the comparison pages.
What if I can't find stock of B-155-4174-35-22-5/9-10?
You can fill out our help required form which you can use to request a quote for B-155-4174-35-22-5/9-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.