Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
6,925
in stock
|
Buy Now | |
WireMasters
from US$2.88
|
67,400
in stock
|
Buy Now | |
Rapid Electronics
from US$4.52
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$8.18
|
-
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
element14
from US$2.66
|
-
|
Buy Now | |
TTI Europe
from US$3.06
|
-
|
Buy Now | |
Farnell
from US$2.75
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 10.8mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 35.5mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
External Length / Height | 35.5mm |
Length | 35.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Stud/Tab Size | 10.8mm |
Termination Method | Solder |
Solder Sleeve | WireMasters |
SOLDER SLEEVE SIZE 4 | RS |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
Terminal, Solder Sleeve, Solder | Newark Electronics |
Cable Accessories Solder Sleeve Shield Termination Polyolefin Transparent Clear | Avnet America |
Transparent Polyolefin Solder Sleeve,4 to 11.5mm Cable Dia,0.0355m Sleeve Length | TE Connectivity B-155-11 | RS Americas |
TERMINAL, SOLDERSLEEVE, 11MM | element14 |
B-155-11 | TTI Europe |
SOLDER SLEEVE, PO, 35.5MM, CLEAR | Farnell |
Where can I find additional details, specifications and documents for a B-155-11?
Additional datasheets, footprints and schematics for B-155-11 are listed on our Part Details page. You can also find images and similar parts to B-155-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-11 fall under?
The B-155-11 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-11 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-11 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-11 have stock available?
Authorised distributors including WireMasters, RS, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for B-155-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-11 often in real-time on the comparison pages.
What if I can't find stock of B-155-11?
You can fill out our help required form which you can use to request a quote for B-155-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.