Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$93.93
|
51
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
11,200
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
1,318
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
209
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
209
in stock
|
Buy Now | |
element14
from US$82.25
|
51
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.3mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 29.3mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
External Length / Height | 29.3mm |
Height | 29.3mm |
Length | 29.3mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Stud/Tab Size | 4.3mm |
Termination Method | Solder |
B-155-05 | TTI Europe |
Transparent Polyolefin Solder Sleeve,1.5 to 4.8mm Cable Dia,0.029Sleeve Length | TE Connectivity B-155-05 | RS Americas |
B-155-05 |Raychem Te Connectivity B-155-05 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
TERMINAL, SOLDERSLEEVE, 5MM, PK100 | element14 |
Cable Accessories Solder Sleeve Shield Termination Polyolefin Transparent Clear | Avnet America |
Where can I find additional details, specifications and documents for a B-155-05?
Additional datasheets, footprints and schematics for B-155-05 are listed on our Part Details page. You can also find images and similar parts to B-155-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-05 fall under?
The B-155-05 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-05 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-05 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-05 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for B-155-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-05 often in real-time on the comparison pages.
What if I can't find stock of B-155-05?
You can fill out our help required form which you can use to request a quote for B-155-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.