Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
7
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
7
in stock
|
Buy Now | |
element14
from US$0.36
|
7
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ferrite: bead | Transfer Multisort Elektronik |
Ferrite Bead, 5A, Radial Rohs Compliant: Yes |Kemet B-02-R | Newark Electronics |
Filter, Bead (lead), 4ohm, 5A, B-02 | KEMET B-02-R | RS Americas |
Ferrite Bead 4 Ohm 5A 2-Pin Axial Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a B-02-R?
Additional datasheets, footprints and schematics for B-02-R are listed on our Part Details page. You can also find images and similar parts to B-02-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-02-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-02-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-02-R fall under?
The B-02-R is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to B-02-R when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-02-R you can contact the distributor directly for product support, shipping queries etc.
Is the B-02-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B-02-R have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for B-02-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-02-R often in real-time on the comparison pages.
What if I can't find stock of B-02-R?
You can fill out our help required form which you can use to request a quote for B-02-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.