Status: | Unknown |
---|---|
Series: | TA45 Series |
RoHS: | Compliant |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.63
|
No stock
|
Buy Now |
For Use With | Schurter Thermal Circuit Breakers - TA45 Series |
---|---|
Accessory Type | Screw-on Collar with Cover |
Product Range | TA45 Series |
Circuit Breaker Mounting | Panel |
Voltage AC | 240V |
Voltage Rating VDC | 60V |
RoHS Compliant | Yes |
Thermal Circuit Breaker | Newark Electronics |
Where can I find additional details, specifications and documents for a AZZ04?
Additional datasheets, footprints and schematics for AZZ04 are listed on our Part Details page. You can also find images and similar parts to AZZ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZZ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZZ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZZ04 fall under?
The AZZ04 is listed under Circuit Protection > Circuit Breakers > Circuit Breaker Accessories.
Can I view similar or alternative parts?
You can view similar parts to AZZ04 when available in the Circuit Breaker Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZZ04 you can contact the distributor directly for product support, shipping queries etc.
Is the AZZ04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AZZ04 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AZZ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZZ04 often in real-time on the comparison pages.
What if I can't find stock of AZZ04?
You can fill out our help required form which you can use to request a quote for AZZ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.