Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | ETFE |
---|---|
Jacket Color | Orange |
Wire Gauge | 24AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Operating Temperature Max | 150°C |
Voltage Rating | 600V |
RoHS Compliant | Yes |
Hook Up Wire, 100Ft, 24Awg Cu Orange | Newark Electronics |
Hook-Up Wire, 24Awg, 19/36 TC, 600V, AS22759/16, ETFE Orange | Alpha Wire AZ241936 OR005 | RS Americas |
Where can I find additional details, specifications and documents for a AZ241936 OR005?
Additional datasheets, footprints and schematics for AZ241936 OR005 are listed on our Part Details page. You can also find images and similar parts to AZ241936 OR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ241936 OR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ241936 OR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ241936 OR005 fall under?
The AZ241936 OR005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to AZ241936 OR005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ241936 OR005 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ241936 OR005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AZ241936 OR005 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AZ241936 OR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ241936 OR005 often in real-time on the comparison pages.
What if I can't find stock of AZ241936 OR005?
You can fill out our help required form which you can use to request a quote for AZ241936 OR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.