AZ201932 BL001 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 1000FT, 20AWG CU, BLUE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$440.14

Distributor Stock
Logo for Farnell
Farnell
from US$444.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$440.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$497.89
-
Buy Now

Specifications

Jacket Material ETFE
Jacket Color Blue
Wire Gauge 20AWG
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
Operating Temperature Max 150°C
Voltage Rating 600V
RoHS Compliant Yes

Alternative Descriptions

Hook Up Wire, 1000Ft, 20Awg Cu, Blue | Newark Electronics
Hook-Up Wire, 20Awg, 19/32 TC, 600V, AS22759/16, ETFE Blue | Alpha Wire AZ201932 BL001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AZ201932 BL001?

Additional datasheets, footprints and schematics for AZ201932 BL001 are listed on our Part Details page. You can also find images and similar parts to AZ201932 BL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AZ201932 BL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ201932 BL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AZ201932 BL001 fall under?

The AZ201932 BL001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to AZ201932 BL001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AZ201932 BL001 you can contact the distributor directly for product support, shipping queries etc.

Is the AZ201932 BL001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AZ201932 BL001 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AZ201932 BL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AZ201932 BL001 often in real-time on the comparison pages.

What if I can't find stock of AZ201932 BL001?

You can fill out our help required form which you can use to request a quote for AZ201932 BL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay