Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.46
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$47.32
|
30
in stock
|
Buy Now | |
RS Americas
from US$128.11
|
30
in stock
|
Buy Now | |
element14
from US$52.63
|
30
in stock
|
Buy Now | |
Farnell
from US$55.53
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.22
|
3
in stock
|
Buy Now |
Limit Switch Actuator | - |
---|---|
Contact Configuration | 2NC |
Contact Current AC Max | 4A |
Contact Voltage AC Max | 230V |
Operating Force Max | 30N |
Product Range | - |
Contact Current DC Max | 4A |
Contact Voltage DC Max | 24V |
Actuator Type | Seperate |
Approval Bodies | BG CCC |
Approval Category | UL Recognised |
Case Material | Plastic |
Conduit Thread Size | M 20 |
External Depth | 30mm |
External Length / Height | 90mm |
External Width | 52mm |
IP / NEMA Rating | IP67 |
Insulation Voltage | 500V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
IP67 safety switch M20 30N 2NC | RS |
Switch, Safety, Az16 | Newark Electronics |
SWITCH, SAFTEY | Schmersal AZ16-02ZVRK-M20 | RS Americas |
SWITCH, SAFETY, AZ16 | element14 |
Safety switch: key operated | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AZ16-02ZVRK-M20?
Additional datasheets, footprints and schematics for AZ16-02ZVRK-M20 are listed on our Part Details page. You can also find images and similar parts to AZ16-02ZVRK-M20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ16-02ZVRK-M20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ16-02ZVRK-M20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ16-02ZVRK-M20 fall under?
The AZ16-02ZVRK-M20 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to AZ16-02ZVRK-M20 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ16-02ZVRK-M20 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ16-02ZVRK-M20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ16-02ZVRK-M20 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AZ16-02ZVRK-M20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ16-02ZVRK-M20 often in real-time on the comparison pages.
What if I can't find stock of AZ16-02ZVRK-M20?
You can fill out our help required form which you can use to request a quote for AZ16-02ZVRK-M20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.