AZ141927 RD005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 14AWG, CU, RED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$131.35

Distributor Stock
Logo for Farnell
Farnell
from US$148.07
13
in stock
Buy Now
Logo for RS
RS
from US$131.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$135.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$139.07
-
Buy Now

Specifications

Jacket Material ETFE
Jacket Color Red
Wire Gauge 14AWG
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 150°C
Voltage Rating 600V
RoHS Compliant Yes

Alternative Descriptions

HOOK-UP WIRE, 14AWG, RED, 30M | Farnell
HU WIRE SPECIALTY | RS
Hook Up Wire, 100Ft, 14Awg, Cu, Red | Newark Electronics
Hook-Up Wire, 14Awg, 19/27 TC, 600V, AS22759/16, ETFE Red | Alpha Wire AZ141927 RD005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AZ141927 RD005?

Additional datasheets, footprints and schematics for AZ141927 RD005 are listed on our Part Details page. You can also find images and similar parts to AZ141927 RD005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AZ141927 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ141927 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AZ141927 RD005 fall under?

The AZ141927 RD005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to AZ141927 RD005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AZ141927 RD005 you can contact the distributor directly for product support, shipping queries etc.

Is the AZ141927 RD005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AZ141927 RD005 have stock available?

Authorised distributors including Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for AZ141927 RD005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AZ141927 RD005 often in real-time on the comparison pages.

What if I can't find stock of AZ141927 RD005?

You can fill out our help required form which you can use to request a quote for AZ141927 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay