Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
54,950
in stock
|
Buy Now | |
Future Electronics
from US$0.0477
|
184,000
in stock
|
Buy Now | |
element14
from US$0.07
|
7,476
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7,456
in stock
|
Buy Now | |
Farnell
from US$0.06
|
7,456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,205
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
288,000
in stock
|
Buy Now | |
Rutronik
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.0474
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AP1117 Series 3.3 V Fixed Output 1.35 A Surface Mount LDO Regulator - SOT-223 | Future Electronics |
1.35A 3.3V LDO Reg. Current Limit SOT223 | RS |
Ldo, Fixed, 3.3V, 0.8A, -20 To 125Deg C Rohs Compliant: Yes |Diodes Inc. AZ1117CH-3.3TRG1 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 3.3V 1.35A 3-Pin SOT-223 T/R | Avnet America |
LDO VREG 3.3V 0.8A SOT223 | Rutronik |
1.35A 3.3V LDO Reg. Current Limit SOT223 | Diodes Inc AZ1117CH-3.3TRG1 | RS Americas |
Where can I find additional details, specifications and documents for a AZ1117CH-3.3TRG1?
Additional datasheets, footprints and schematics for AZ1117CH-3.3TRG1 are listed on our Part Details page. You can also find images and similar parts to AZ1117CH-3.3TRG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ1117CH-3.3TRG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ1117CH-3.3TRG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ1117CH-3.3TRG1 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ1117CH-3.3TRG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AZ1117CH-3.3TRG1 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for AZ1117CH-3.3TRG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ1117CH-3.3TRG1 often in real-time on the comparison pages.
What if I can't find stock of AZ1117CH-3.3TRG1?
You can fill out our help required form which you can use to request a quote for AZ1117CH-3.3TRG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.