Status: | Unknown |
---|---|
Series: | AYA Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 125mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | AYA Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14mm |
Height | 8mm |
Depth | 14mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | IEC UL |
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics |
Where can I find additional details, specifications and documents for a AYA01BB12-L?
Additional datasheets, footprints and schematics for AYA01BB12-L are listed on our Part Details page. You can also find images and similar parts to AYA01BB12-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AYA01BB12-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AYA01BB12-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AYA01BB12-L fall under?
The AYA01BB12-L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AYA01BB12-L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AYA01BB12-L you can contact the distributor directly for product support, shipping queries etc.
Is the AYA01BB12-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AYA01BB12-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AYA01BB12-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AYA01BB12-L often in real-time on the comparison pages.
What if I can't find stock of AYA01BB12-L?
You can fill out our help required form which you can use to request a quote for AYA01BB12-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.