Status: | Unknown |
---|---|
Series: | AYA Series |
RoHS: | Unknown |
Prices starting from US$17.45
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | AYA Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 10V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14mm |
Height | 8mm |
Depth | 14mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | IEC UL |
Dc-Dc Converter, 5V, 0.6A | Newark Electronics |
3W ISOLAT DCDC CONV,4.5-10VIN,5V@0.6A | element14 |
Where can I find additional details, specifications and documents for a AYA01A05-L?
Additional datasheets, footprints and schematics for AYA01A05-L are listed on our Part Details page. You can also find images and similar parts to AYA01A05-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AYA01A05-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AYA01A05-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AYA01A05-L fall under?
The AYA01A05-L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AYA01A05-L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AYA01A05-L you can contact the distributor directly for product support, shipping queries etc.
Is the AYA01A05-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AYA01A05-L have stock available?
Authorised distributors including Chip One Stop, Sager, Newark Electronics, Avnet America and element14 have stock available or on a lead time for AYA01A05-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AYA01A05-L often in real-time on the comparison pages.
What if I can't find stock of AYA01A05-L?
You can fill out our help required form which you can use to request a quote for AYA01A05-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.