Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
No stock
|
Buy Now | |
Avnet America
from US$6.86
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.91
|
-
|
Buy Now | |
Future Electronics
from US$5.60
|
-
|
Buy Now | |
Microchip Technology
from US$4.24
|
-
|
Buy Now | |
RS Americas
from US$9.10
|
-
|
Buy Now | |
Farnell
from US$5.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
32 LCD Segment driver, Cascadable, On-Chip Oscillator, 3 Control lines serial input data |
Drives # of Segments | 32 |
---|---|
On-chip oscillator | True |
Electrostatic discharge protection on all pins | True |
Control lines required | 3 |
CMOS and TTL-Compatible Inputs | True |
# of characters | 16 |
Cascadable | True |
Temperature Range | -40C to +85C |
LCD DRVR 3.3V/5V 44-Pin PLCC | Avnet America |
Microchip,IC,LCD Driver,AY0438T-I/L | RS |
44 Pin, Lcd Driver, Rohs Compliant: Yes |Microchip AY0438T-I/L | Newark Electronics |
AY0438/L Series DC to 1.5 MHz 8.5 V 32-Segment CMOS LCD Driver - PLCC-44 | Future Electronics |
AY0438T-I/L, LCD Driver, 4-Digits 32-Segments, 3 to 8.5 V, 44-Pin PLCC | Microchip Technology Inc. AY0438T-I/L | RS Americas |
DISPLAY DRIVERS | Farnell |
Where can I find additional details, specifications and documents for a AY0438T-I/L?
Additional datasheets, footprints and schematics for AY0438T-I/L are listed on our Part Details page. You can also find images and similar parts to AY0438T-I/L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AY0438T-I/L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AY0438T-I/L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AY0438T-I/L fall under?
The AY0438T-I/L is listed under AY0438.
Can I view similar or alternative parts?
You can view similar parts to AY0438T-I/L when available in the AY0438 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AY0438T-I/L you can contact the distributor directly for product support, shipping queries etc.
Is the AY0438T-I/L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AY0438T-I/L have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and Microchip Technology have stock available or on a lead time for AY0438T-I/L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AY0438T-I/L often in real-time on the comparison pages.
What if I can't find stock of AY0438T-I/L?
You can fill out our help required form which you can use to request a quote for AY0438T-I/L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.