AXO-00019 Part Information

Details for AXO-00019 by Pro Power

Cable Leads & Connectors>Leads>Industrial Cable Assemblies

Part Downloads

Part Specifications

No. of Cores 26Core
Pitch Spacing 1mm
Contact Orientation Same Sided Contacts
Cable Length - Imperial 8.3"
Cable Length - Metric 210mm
Jacket Colour Grey
Product Range -
SVHC No SVHC (07-Jul-2017)
Connector Type A FFC Contacts
Connector Type B FFC Contacts
Jacket Material Polyester
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Reel Length (Imperial) 8.27"
Reel Length (Metric) 210mm
Voltage Rating 60V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AXO-00019?

Additional datasheets, footprints and schematics for AXO-00019 are listed in our Part Details tab. You can also find the AXO-00019 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AXO-00019 in the Pricing & Inventory tab next to part details. You can view AXO-00019 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AXO-00019 fall under?

The AXO-00019 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to AXO-00019 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AXO-00019 you can contact the distributor directly for product support, shipping queries etc.

Is the AXO-00019 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AXO-00019 have stock available?

There is no stock from authorised distributors for AXO-00019.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AXO-00019 often in real-time on the comparison pages.

What if I can't find stock of AXO-00019?

You can fill out our help required form which you can use to request a quote for AXO-00019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AXO-00019

Loading...
Loading Results for AXO-00019
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us