Status: | Unknown |
---|---|
Series: | XTREME-GUARD AXGD Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 40V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 32V |
Power Dissipation Pd | - |
Product Range | XTREME-GUARD AXGD Series |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Auto Grade Xgd10603/Tr Rohs Compliant: Yes |Littelfuse AXGD10603MR | Newark Electronics |
DIODE, ESD PROTECTION, AEC-Q200, 0603 | element14 |
AUTO GRADE XGD10603 FUSE | Future Electronics |
Where can I find additional details, specifications and documents for a AXGD10603MR?
Additional datasheets, footprints and schematics for AXGD10603MR are listed on our Part Details page. You can also find images and similar parts to AXGD10603MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXGD10603MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXGD10603MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXGD10603MR fall under?
The AXGD10603MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AXGD10603MR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXGD10603MR you can contact the distributor directly for product support, shipping queries etc.
Is the AXGD10603MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXGD10603MR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AXGD10603MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXGD10603MR often in real-time on the comparison pages.
What if I can't find stock of AXGD10603MR?
You can fill out our help required form which you can use to request a quote for AXGD10603MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.