AXGD10402KR Part Information
Details for AXGD10402KR by Littelfuse
Electronic & Electrical Components>Fuses & Circuit Protection>ESD Protection Devices
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.2880 |
500 | 0.2260 |
Stock Information
Details
Part Downloads
Part Specifications
Clamping Voltage Vc Max | 40V |
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | XTREME-GUARD AXGD Series |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- DIODE, ESD PROTECTION, AEC-Q200, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:XTREME-GUARD AXGD Series; Automotive Qualification RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AXGD10402KR?
Additional datasheets, footprints and schematics for AXGD10402KR are listed in our Part Details tab. You can also find the AXGD10402KR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXGD10402KR in the Pricing & Inventory tab next to part details. You can view AXGD10402KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXGD10402KR fall under?
The AXGD10402KR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AXGD10402KR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXGD10402KR you can contact the distributor directly for product support, shipping queries etc.
Is the AXGD10402KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AXGD10402KR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AXGD10402KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXGD10402KR often in real-time on the comparison pages.
What if I can't find stock of AXGD10402KR?
You can fill out our help required form which you can use to request a quote for AXGD10402KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.