Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.67A |
RoHS Compliant | Yes |
Dc/Dc Converter, 20W, 12V, 1.67A | Newark Electronics |
Where can I find additional details, specifications and documents for a AXA01B18-LHS?
Additional datasheets, footprints and schematics for AXA01B18-LHS are listed on our Part Details page. You can also find images and similar parts to AXA01B18-LHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXA01B18-LHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXA01B18-LHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXA01B18-LHS fall under?
The AXA01B18-LHS is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AXA01B18-LHS when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXA01B18-LHS you can contact the distributor directly for product support, shipping queries etc.
Is the AXA01B18-LHS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXA01B18-LHS have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AXA01B18-LHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXA01B18-LHS often in real-time on the comparison pages.
What if I can't find stock of AXA01B18-LHS?
You can fill out our help required form which you can use to request a quote for AXA01B18-LHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.