AXA00BB36-L Batteries & Power Supplies by Artesyn Technologies

DC-DC CONVERTER 2 O/P 20W

Status: Unknown
Series: AXA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.77

Distributor Stock
Logo for Newark
Newark
from US$53.00
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$46.04
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$37.77
-
Buy Now
Logo for Sager
Sager
from US$48.39
-
Buy Now

Specifications

No. of Outputs 2 Output, 2Outputs
Output Power Max 20W
Output Voltage - Output 1 12V
Output Current - Output 1 835mA
Output Voltage - Output 2 -12V
Output Current - Output 2 835mA
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range AXA Series
Input Voltage DC Min 18V
Input Voltage DC Max 75V
DC / DC Converter Output Type Fixed Adjustable
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width 25.4mm
Height 10.16mm
Depth 25.4mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dc/Dc Converter, 20W, +/-12V, 0.835A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AXA00BB36-L?

Additional datasheets, footprints and schematics for AXA00BB36-L are listed on our Part Details page. You can also find images and similar parts to AXA00BB36-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AXA00BB36-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXA00BB36-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AXA00BB36-L fall under?

The AXA00BB36-L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to AXA00BB36-L when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AXA00BB36-L you can contact the distributor directly for product support, shipping queries etc.

Is the AXA00BB36-L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AXA00BB36-L have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AXA00BB36-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AXA00BB36-L often in real-time on the comparison pages.

What if I can't find stock of AXA00BB36-L?

You can fill out our help required form which you can use to request a quote for AXA00BB36-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay