Status: | Active |
---|---|
Series: | AX8052F143 |
RoHS: | Compliant |
Frequency Range of 27 MHz to 1050 MHz |
Ultra-low Power AX8052 MCU |
High Performance Narrow-band RF-Transceiver |
5 mm x 7 mm QFN40 package |
Benefits |
---|
Wide frequency range to work with |
Consumes 950 nA in sleep mode with wake-up timer running and with 256 Byte SRAM retention. |
Wide variety of shaped modulations supported (FSK, MSK, 4-FSK, GFSK, GMSK, AFSK, ASK, FM) |
Ultra-low power, high performance device housed in a small package for multiple applications. |
Applications |
---|
Security Applications |
Wireless Applications |
End Products |
---|
Building Automation |
Automatic Meter Reading (AMR) |
Description | AX8052F143 |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | RF |
Frequency Band (MHz) | 27-1050 |
Carrier Frequency (MHz) | 27-1050 |
Package Type | QFN-40 |
MCU, AEC-Q100, 8-BIT, AX8052, QFN-40 | element14 |
Mcu, Aec-Q100, 8-Bit, Ax8052, Qfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a AX8052F143-3-TX40?
Additional datasheets, footprints and schematics for AX8052F143-3-TX40 are listed on our Part Details page. You can also find images and similar parts to AX8052F143-3-TX40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX8052F143-3-TX40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX8052F143-3-TX40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX8052F143-3-TX40 fall under?
The AX8052F143-3-TX40 is listed under Wireless Connectivity > Wireless RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to AX8052F143-3-TX40 when available in the Wireless RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX8052F143-3-TX40 you can contact the distributor directly for product support, shipping queries etc.
Is the AX8052F143-3-TX40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for AX8052F143-3-TX40 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AX8052F143-3-TX40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX8052F143-3-TX40 often in real-time on the comparison pages.
What if I can't find stock of AX8052F143-3-TX40?
You can fill out our help required form which you can use to request a quote for AX8052F143-3-TX40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.