AWSP9-9B Enclosures, Racks & Accessories by Takachi

SILICONE PROTECTOR HEATSINK ENCLOSURE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.78

Distributor Stock
Logo for Farnell
Farnell
from US$44.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.36
-
Buy Now
Logo for element14
element14
from US$56.03
-
Buy Now

Specifications

Protective Boot Type Protective Boot
Protective Boot Material Silicone
For Use With AWN9-9-B Heatsink Aluminium Enclosure and AWN9-9-xxExx Enclosures
External Height - Metric 95.1mm
External Width - Metric 93.9mm
External Depth - Metric 35.5mm
Protective Boot Colour -
Product Range -
Accessory Type Silicone Protector

Alternative Descriptions

Silicone Protector, 95.1Mm, Size 11 & 13 | Newark Electronics
SILICONE PROTECTOR, HEATSINK ENCLOSURE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWSP9-9B?

Additional datasheets, footprints and schematics for AWSP9-9B are listed on our Part Details page. You can also find images and similar parts to AWSP9-9B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWSP9-9B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSP9-9B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWSP9-9B fall under?

The AWSP9-9B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to AWSP9-9B when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWSP9-9B you can contact the distributor directly for product support, shipping queries etc.

Is the AWSP9-9B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AWSP9-9B have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AWSP9-9B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWSP9-9B often in real-time on the comparison pages.

What if I can't find stock of AWSP9-9B?

You can fill out our help required form which you can use to request a quote for AWSP9-9B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay