Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | Silicone |
For Use With | AWN7-7-B Heatsink Aluminium Enclosure and AWN7-7-xxExx Enclosures |
External Height - Metric | 73.6mm |
External Width - Metric | 72.4mm |
External Depth - Metric | 31mm |
Protective Boot Colour | - |
Product Range | - |
Accessory Type | Silicone Protector |
Silicone Protector, 73.6Mm, Size 2 & 4 | Newark Electronics |
SILICONE PROTECTOR, HEATSINK ENCLOSURE | element14 |
Where can I find additional details, specifications and documents for a AWSP7-7B?
Additional datasheets, footprints and schematics for AWSP7-7B are listed on our Part Details page. You can also find images and similar parts to AWSP7-7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSP7-7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSP7-7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSP7-7B fall under?
The AWSP7-7B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWSP7-7B when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSP7-7B you can contact the distributor directly for product support, shipping queries etc.
Is the AWSP7-7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSP7-7B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AWSP7-7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSP7-7B often in real-time on the comparison pages.
What if I can't find stock of AWSP7-7B?
You can fill out our help required form which you can use to request a quote for AWSP7-7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.