Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
5,967
in stock
|
Buy Now | |
RS
from US$0.24
|
5,535
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 20MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 60ohm |
Frequency Tolerance | ± 0.5% |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
CER RES 20.0000MHZ 10PF SMD | RS |
AWSCR Series 20MHz 10pF -25â–‘C ~ 85â–‘C 2.50mm x 2.00mm Ceramic Resonator | Future Electronics |
Ceramic Resonator, 20Mhz, Smd | Newark Electronics |
Resonator, Ceramic, 20 MHz, SMD, 3 Pin, 60 ohm, ± 0.5% | Avnet America |
CRYSTAL RESONATOR, 20MHZ, SMD | Farnell |
Resonator, Ceramic, 20 MHz, SMD, 3 Pin, 60 ohm, � 0.5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a AWSCR-20.00CW-T?
Additional datasheets, footprints and schematics for AWSCR-20.00CW-T are listed on our Part Details page. You can also find images and similar parts to AWSCR-20.00CW-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSCR-20.00CW-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-20.00CW-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSCR-20.00CW-T fall under?
The AWSCR-20.00CW-T is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWSCR-20.00CW-T when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-20.00CW-T you can contact the distributor directly for product support, shipping queries etc.
Is the AWSCR-20.00CW-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSCR-20.00CW-T have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for AWSCR-20.00CW-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSCR-20.00CW-T often in real-time on the comparison pages.
What if I can't find stock of AWSCR-20.00CW-T?
You can fill out our help required form which you can use to request a quote for AWSCR-20.00CW-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.