Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 18.43MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 40ohm |
Frequency Tolerance | ± 0.5% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ceramic Resonator, 18.43Mhz, Smd | Newark Electronics |
RESONATOR CER 18.43MHZ W/CAP SMD | Avnet America |
Where can I find additional details, specifications and documents for a AWSCR-18.43CV-T?
Additional datasheets, footprints and schematics for AWSCR-18.43CV-T are listed on our Part Details page. You can also find images and similar parts to AWSCR-18.43CV-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSCR-18.43CV-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-18.43CV-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSCR-18.43CV-T fall under?
The AWSCR-18.43CV-T is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWSCR-18.43CV-T when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-18.43CV-T you can contact the distributor directly for product support, shipping queries etc.
Is the AWSCR-18.43CV-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSCR-18.43CV-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for AWSCR-18.43CV-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSCR-18.43CV-T often in real-time on the comparison pages.
What if I can't find stock of AWSCR-18.43CV-T?
You can fill out our help required form which you can use to request a quote for AWSCR-18.43CV-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.