Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | - |
---|---|
RF / IF Modulation | - |
Frequency Min | 76GHz |
Frequency Max | 81GHz |
Receiving Current | - |
RF IC Case Style | FCBGA |
No. of Pins | 161Pins |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.32V |
Transmitting Current | - |
Output Power (dBm) | 12.5dBm |
Sensitivity dBm | - |
RF Transceiver Applications | Blind Spot Detection Cross Traffic Alert Car Door Opener Lane Change Assistance |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Single-chip 76-GHz to 81-GHz automotive radar sensor integrating DSP and MCU | Texas Instruments |
Fmcw Radar Sensor, 76-84Ghz, Fcbga-161 | Newark Electronics |
FMCW RADAR SENSOR, 76-84GHZ, FCBGA-161 | Farnell |
Where can I find additional details, specifications and documents for a AWR1642ABIGABLQ1?
Additional datasheets, footprints and schematics for AWR1642ABIGABLQ1 are listed on our Part Details page. You can also find images and similar parts to AWR1642ABIGABLQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWR1642ABIGABLQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWR1642ABIGABLQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWR1642ABIGABLQ1 fall under?
The AWR1642ABIGABLQ1 is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to AWR1642ABIGABLQ1 when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWR1642ABIGABLQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the AWR1642ABIGABLQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWR1642ABIGABLQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for AWR1642ABIGABLQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWR1642ABIGABLQ1 often in real-time on the comparison pages.
What if I can't find stock of AWR1642ABIGABLQ1?
You can fill out our help required form which you can use to request a quote for AWR1642ABIGABLQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.