Pressure Max | 150psi |
---|---|
Supply Voltage DC Min | 8V |
Supply Voltage DC Max | 15V |
Accuracy % | - |
Flow Rate Min | - |
Flow Rate Max | 1000cc/min |
Port Style | Manifold |
Flow Range | +1000 SCCM |
Where can I find additional details, specifications and documents for a AWM43300V0.?
Additional datasheets, footprints and schematics for AWM43300V0. are listed on our Part Details page. You can also find images and similar parts to AWM43300V0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWM43300V0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWM43300V0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWM43300V0. fall under?
The AWM43300V0. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AWM43300V0. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWM43300V0. you can contact the distributor directly for product support, shipping queries etc.
Is the AWM43300V0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWM43300V0. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AWM43300V0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWM43300V0. often in real-time on the comparison pages.
What if I can't find stock of AWM43300V0.?
You can fill out our help required form which you can use to request a quote for AWM43300V0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.