AWCR-4.00MD Crystals & Oscillators by Abracon

CERAMIC RESONATOR 4MHZ THRU HOLE

Status: Unknown
Series: AWCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 4MHz
Oscillator Mounting Through Hole
No. of Pins 3 Pin, 3Pins
Resonant Impedance 30ohm
Frequency Tolerance ± 0.5%
Product Range AWCR Series
Frequency Stability ± 0.3%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC Lead (15-Jan-2019)

Alternative Descriptions

CERAMIC RESONATOR, 4MHZ, THRU HOLE | Farnell
Ceramic Resonator, 4Mhz, Through Hole | Newark Electronics
Resonator, Ceramic, 4 MHz, Through Hole, 3 Pin, 30 ohm, � 0.5%, AWCR | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWCR-4.00MD?

Additional datasheets, footprints and schematics for AWCR-4.00MD are listed on our Part Details page. You can also find images and similar parts to AWCR-4.00MD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWCR-4.00MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWCR-4.00MD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWCR-4.00MD fall under?

The AWCR-4.00MD is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to AWCR-4.00MD when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWCR-4.00MD you can contact the distributor directly for product support, shipping queries etc.

Is the AWCR-4.00MD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AWCR-4.00MD have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for AWCR-4.00MD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWCR-4.00MD often in real-time on the comparison pages.

What if I can't find stock of AWCR-4.00MD?

You can fill out our help required form which you can use to request a quote for AWCR-4.00MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay