Status: | Unknown |
---|---|
Series: | AWCR Series |
RoHS: | Unknown |
Frequency | 3.58MHz |
---|---|
Oscillator Mounting | Through Hole |
No. of Pins | 3 Pin |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | AWCR Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ceramic Resonator 3.58Mhz Through Hole | Newark Electronics |
Resonator, Ceramic,3.58MHz,10x5mm TH,+/-0.5%,-40 to +85degc,2.5mm, AWCR,+/-0.5% | Abracon AWCR-3.58MD | RS Americas |
Where can I find additional details, specifications and documents for a AWCR-3.58MD?
Additional datasheets, footprints and schematics for AWCR-3.58MD are listed on our Part Details page. You can also find images and similar parts to AWCR-3.58MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWCR-3.58MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWCR-3.58MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWCR-3.58MD fall under?
The AWCR-3.58MD is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWCR-3.58MD when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWCR-3.58MD you can contact the distributor directly for product support, shipping queries etc.
Is the AWCR-3.58MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWCR-3.58MD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AWCR-3.58MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWCR-3.58MD often in real-time on the comparison pages.
What if I can't find stock of AWCR-3.58MD?
You can fill out our help required form which you can use to request a quote for AWCR-3.58MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.