Plate Type | Mounting |
---|---|
Plate Material | Aluminium |
Plate Colour | Silver |
For Use With | AW9-9-13 AWN9-9-13 AWP9-9-13 & AWA8-8-11 Heatsink Aluminium Enclosures |
External Depth - Metric | 106mm |
External Width - Metric | 66.5mm |
External Height - Metric | 1.5mm |
External Depth - Imperial | 4.173" |
External Width - Imperial | 2.618" |
External Height - Imperial | 0.059" |
Product Range | - |
Accessory Type | Mounting Plate |
MOUNTING PLATE, HEATSINK ALUM ENCLOSURE | element14 |
Mounting Plate, 66.5Mm, Aluminium | Newark Electronics |
Where can I find additional details, specifications and documents for a AWC9-13?
Additional datasheets, footprints and schematics for AWC9-13 are listed on our Part Details page. You can also find images and similar parts to AWC9-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWC9-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWC9-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWC9-13 fall under?
The AWC9-13 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWC9-13 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWC9-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AWC9-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWC9-13 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AWC9-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWC9-13 often in real-time on the comparison pages.
What if I can't find stock of AWC9-13?
You can fill out our help required form which you can use to request a quote for AWC9-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.