Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plate Type | Mounting |
---|---|
Plate Material | Aluminium |
Plate Colour | Silver |
For Use With | AW16-9-18 AWN16-9-18 AWP16-9-18 & AWA15-8-16 Heatsink Aluminium Enclosures |
External Depth - Metric | 155.6mm |
External Width - Metric | 136.3mm |
External Height - Metric | 1.5mm |
External Depth - Imperial | 6.126" |
External Width - Imperial | 5.366" |
External Height - Imperial | 0.059" |
Product Range | - |
Accessory Type | Mounting Plate |
Mounting plate | Transfer Multisort Elektronik |
Mounting Plate, 136.5Mm, Aluminium | Newark Electronics |
MOUNTING PLATE, HEATSINK ALUM ENCLOSURE | element14 |
Where can I find additional details, specifications and documents for a AWC16-18?
Additional datasheets, footprints and schematics for AWC16-18 are listed on our Part Details page. You can also find images and similar parts to AWC16-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWC16-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWC16-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWC16-18 fall under?
The AWC16-18 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWC16-18 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWC16-18 you can contact the distributor directly for product support, shipping queries etc.
Is the AWC16-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWC16-18 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AWC16-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWC16-18 often in real-time on the comparison pages.
What if I can't find stock of AWC16-18?
You can fill out our help required form which you can use to request a quote for AWC16-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.