AW3231 Optoelectronics, LEDs & Displays by Seoul Semiconductor

4W ACRICHE COOL WHT STAR 230V ANY BIN

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.06


Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
LED Module Type Board + LED
LED Colour Cool White
CCT 6300K
Luminous Flux @ Test 260lm
Luminous Flux @ Max -
Power Rating 4W
Supply Voltage 110V
Forward Current @ Test 20mA
Power Module Configuration Circular
Operating Temperature Min -40°C
Operating Temperature Max 85°C
MSL -
Bulb Size 30mm x 30mm
Colour Rendering Index 65
Current If @ Vf 20mA
Forward Current If 20mA
Forward Voltage @ Test 230V
Forward Voltage VF Max 230VAC
LED / Lamp Size 30mm x 30mm
LED Mounting SMD
Luminous Flux 215lm
Luminous Flux Typ 215lm
No. of Pins 4Pins
Operating Temperature Range -40°C to +85°C
Power @ Test 4.6W
Power Dissipation Pd 4W
Viewing Angle 130°

Alternative Descriptions

4W ACRICHE, COOL WHT STAR, 230V, ANY BIN | Farnell
LED Uni-Color White 195lm 6300K LED Board T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AW3231?

Additional datasheets, footprints and schematics for AW3231 are listed on our Part Details page. You can also find images and similar parts to AW3231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AW3231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AW3231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AW3231 fall under?

The AW3231 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to AW3231 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AW3231 you can contact the distributor directly for product support, shipping queries etc.

Is the AW3231 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AW3231 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for AW3231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AW3231 often in real-time on the comparison pages.

What if I can't find stock of AW3231?

You can fill out our help required form which you can use to request a quote for AW3231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay