Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Wrench |
---|---|
Torque Range N-m | 5N-m to 33N-m |
Drive Size - Imperial | 0.375" |
Overall Length | 16.625" |
SVHC | No SVHC (16-Dec-2013) |
RoHS Compliant | NA |
Torque Wrench, 4-24Lb.ft | Newark Electronics |
Where can I find additional details, specifications and documents for a AVT300A?
Additional datasheets, footprints and schematics for AVT300A are listed on our Part Details page. You can also find images and similar parts to AVT300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVT300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVT300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVT300A fall under?
The AVT300A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Torque Drivers & Wrenches.
Can I view similar or alternative parts?
You can view similar parts to AVT300A when available in the Torque Drivers & Wrenches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVT300A you can contact the distributor directly for product support, shipping queries etc.
Is the AVT300A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVT300A have stock available?
Authorised distributors including Rapid Electronics, element14 and Newark Electronics have stock available or on a lead time for AVT300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVT300A often in real-time on the comparison pages.
What if I can't find stock of AVT300A?
You can fill out our help required form which you can use to request a quote for AVT300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.