Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | DIP |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | - |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 105A |
Holding Current Max Ih | - |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1 |
Frequency | 44kHz |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.04A |
Output Voltage | 0.5V |
Supply Voltage Max | 500mV |
Supply Voltage Min | -12V |
Termination Type | Through Hole |
Thyristor Case | DIP |
AVS12 Series 600 V 12 A Through Hole Automatic Voltage Switch - DIP-8 | Future Electronics |
AUTO VOLT SWITCH CNTRL, 1ACP08, DIP | element14 |
Automatic Voltage Switch 8-Pin PDIP Tube | Avnet Silica |
Triac, 600 V, 12 A, 105 A Rohs Compliant: Yes |Stmicroelectronics AVS1ACP08 | Newark Electronics |
Where can I find additional details, specifications and documents for a AVS1ACP08?
Additional datasheets, footprints and schematics for AVS1ACP08 are listed on our Part Details page. You can also find images and similar parts to AVS1ACP08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVS1ACP08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVS1ACP08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVS1ACP08 fall under?
The AVS1ACP08 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to AVS1ACP08 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVS1ACP08 you can contact the distributor directly for product support, shipping queries etc.
Is the AVS1ACP08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVS1ACP08 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for AVS1ACP08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVS1ACP08 often in real-time on the comparison pages.
What if I can't find stock of AVS1ACP08?
You can fill out our help required form which you can use to request a quote for AVS1ACP08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.